The SD54 Series surface-mount power inductors are ferrite-core components designed for high current handling and low DC resistance. They are packaged in 7" or 13" machine-ready reels with embossed plastic tape, measuring 12 mm wide, 0.4 mm thick, with 8 mm pocket spacing and 4.7 mm pocket depth. The components weigh 0.35-0.43 g and operate from -40°C to +125°C with appropriate current derating. They withstand three reflow cycles at +260°C for 40 seconds each and are rated MSL 1. The SD54-563KLC variant has an inductance of 56 µH with ±10% tolerance, a maximum DCR of 276 mΩ, a saturation current of 0.83 A at 10% drop, and an RMS current rating of 0.92 A at 20°C rise.
Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD54-563 SD54-563KLC |
| Product Name | SD54 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 56 microH |