The RFB1010 series are AEC-Q200 qualified, ferrite-core power inductors with a flame retardant polyolefin wrap, designed for high-current applications. They feature a radial lead form and operate over an ambient temperature range of -40°C to +85°C with rated current, extending to +125°C with derated current. The RFB1010-122L variant has an inductance of 1.2 mH ±10%, a maximum DC resistance of 2.10 ohms, a saturation current of 0.55 A, and a rated RMS current of 0.47 A at 40°C rise. The part measures 10.16 mm in length and 10.16 mm in width, with a height of 5.08 mm and weighs between 3.04 and 3.32 grams. Termination is tin-silver over tin over copper over steel. Packaging is 150 parts per tray, with optional fanfold tape available.
Coilcraft RFB1010 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB1010 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB1010-122 RFB1010-122L |
| Product Name | RFB1010 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1200 microH |
| DCR | 2.1 ohms |