The SER2012-801MLD is a shielded power inductor from the SER2000 series, designed for high-current power supply applications with flat wire windings for low DC resistance. It has an inductance of 0.80 µH ±20%, a maximum DC resistance of 1.60 mΩ, a saturation current of 97 A, and a rated RMS current of 25 A at a 40°C temperature rise. The part operates with a maximum temperature rise of 35°C from ambient, reaches a maximum part temperature of 125°C, and is AEC-Q200 qualified. It measures 11.94 mm in height and is packaged in 13″ reels with embossed plastic tape. The device is RoHS compliant with tin-silver-copper terminations and meets MSL level 1 moisture sensitivity. It is suitable for use in POL, VRM, and VRD applications.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2012-801 SER2012-801MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.8000 microH |
| DCR | 0.0016 ohms |