The RFB0807 Series are unshielded, radial-leaded power inductors with a ferrite core, designed for general-purpose applications with high current capability. The series offers inductance values from 0.9 µH to 18 mH, with AEC-Q200 qualification and an operating ambient temperature range of -40°C to +85°C with Irms current, extending to +125°C with derated current. The components feature a flame-retardant polyolefin wrap, tin-silver over tin over copper over steel terminations, and MSL 1 moisture sensitivity rating. Each part is packaged in trays of 150, with fanfold tape available for selected models. The RFB0807-181L variant specifies 180 µH ±10% inductance, a maximum DCR of 0.700 Ω, an Isat of 0.70 A, and an Irms of 0.63 A at 20°C temperature rise.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-181 RFB0807-181L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 180 microH |
| DCR | 0.7000 ohms |