The RFB0810-471L is a 470 µH ±10% power inductor in the RFB0810 series, featuring a tin-silver over tin over copper over steel termination. It has a maximum DC resistance of 1.00 Ω, a saturated current rating of 0.63 A, and a root mean square current rating of 0.67 A at 40°C temperature rise. The inductor is AEC-Q200 qualified, uses a ferrite core, and includes a flame retardant polyolefin wrap. Its physical dimensions are 8.8 mm × 10.4 mm × 5.5 mm, with a weight of 1.97 to 2.25 g. The component operates over an ambient temperature range of −40°C to +85°C with rated current and up to +125°C with derated current. The package is a tray with 150 parts per tray, and the part has a moisture sensitivity level of 1.
Coilcraft RFB0810 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0810 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0810-471 RFB0810-471L |
| Product Name | RFB0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 470 microH |
| DCR | 1 ohms |