The SER1052 series consists of shielded, high-current power inductors with ferrite cores, designed for power applications requiring low DCR and high saturation current. The components have a footprint of 10.2 × 11 mm and a height of 5.2 mm, with a maximum part temperature rating of +125°C and an ambient operating range of -40°C to +85°C. They feature RoHS-compliant tin-silver-copper terminations, are rated for MSL 1 moisture sensitivity, and withstand three reflow cycles at +260°C. Packaging is available in 200-part 7" or 700-part 13" reels with embossed plastic tape. The SER1052-252MLC variant has an inductance of 2.5 µH ±20%, a maximum DC resistance of 7.5 mΩ, a saturated current of 11.4 A at 10% drop, and a rated RMS current of 9.0 A at a 40°C temperature rise.
SER1052 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
Need parts for space, military or other critical applications?
See Coilcraft AE558PTA Series | See Coilcraft ML558PTA Series | See Coilcraft MS558PTA Series | See Coilcraft ST558PTA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER1052-252 SER1052-252MLC |
| Product Name | SER1052 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 2.5 microH |
| DCR | 0.0075 ohms |