Coilcraft, Inc. Fixed Inductors - SER2011-102MLB SER2011-102MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995885-SER2011-102ML B Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 97 MHz Height: 10.67 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 1.2 mΩ Alternative Parts (Cross-Reference): 7443330100; SER2010-102MLD; SER1590-102MLD; SER2012-102MLD; SRP1245A-1R0M; SRP1238A-1R0MSER2011 102MLB; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 40 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 40 A Saturation Current: 56 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995885-SER2011-102ML B Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 97 MHz Height: 10.67 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 1.2 mΩ Alternative Parts (Cross-Reference): 7443330100; SER2010-102MLD; SER1590-102MLD; SER2012-102MLD; SRP1245A-1R0M; SRP1238A-1R0MSER2011 102MLB; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 40 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 40 A Saturation Current: 56 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SER2011-102MLB - 995885-SER2011-102MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER2011-102MLB
995885-SER2011-102MLB
Fixed Inductors - SER2011-102MLB 995885-SER2011-102MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995885-SER2011-102ML B Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 97 MHz Height: 10.67 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 1.2 mΩ Alternative Parts (Cross-Reference): 7443330100; SER2010-102MLD; SER1590-102MLD; SER2012-102MLD; SRP1245A-1R0M; SRP1238A-1R0MSER2011 102MLB; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 40 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 40 A Saturation Current: 56 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995885-SER2011-102MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 19.69 mm
Shielding: Shielded
Inductance: 1 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 97 MHz
Height: 10.67 mm
Number of Pins: 3
Width: 19.55 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.2 mΩ
Alternative Parts (Cross-Reference): 7443330100; SER2010-102MLD; SER1590-102MLD; SER2012-102MLD; SRP1245A-1R0M; SRP1238A-1R0MSER2011102MLB;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 40 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 40 A
Saturation Current: 56 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 995885-SER2011-102MLB
Product Name Fixed Inductors - SER2011-102MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details