The RFC0807B series comprises radial-leaded, ferrite-core power inductors with inductance values from 12 µH to 18 mH, rated for ambient temperatures from -40°C to +85°C and a maximum part temperature of +125°C. The RFC0807B-334KE variant has a nominal inductance of 330 µH, a DC resistance of 0.910 Ω typical, a saturation current of 1.08 A at 10% inductance drop, and a rated RMS current of 0.72 A at a 40°C temperature rise. It features RoHS-compliant tin-silver over tin over copper over steel terminations, is halogen-free, and meets AEC-Q200 standards. The component weighs between 1.30 and 1.50 g and is supplied in trays or fanfold tape depending on lead length. Moisture sensitivity level is MSL 1.
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0807B-334 RFC0807B-334KE |
| Product Name | RFC0807B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 330 microH |
| DCR | 1.1 ohms |