The Coilcraft SD43 Series are surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance. The parts are packaged in tape and reel (12 mm wide, 0.35 mm thick, 8 mm pocket spacing, 3.4 mm pocket depth), with dimensions of 4.30 × 4.20 × 3.28 mm and a weight of 0.17-0.20 g. They operate from -40°C to +85°C ambient with a maximum part temperature of +125°C, and meet MSL 1 moisture sensitivity. The SD43-153ML_ variant has an inductance of 15.0 µH ±20%, a maximum DC resistance of 235 mΩ, a saturation current of 1.33 A at 10% drop, and a rated current of 1.0 A for a 20°C temperature rise. The series is RoHS compliant and halogen-free, with terminations of tin-silver-copper solder over nickel over silver plating. These inductors are not intended for use in medical or high-risk applications without prior approval.
Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD43-153 SD43-153MLC |
| Product Name | SD43 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 15 microH |