Coilcraft, Inc. Fixed Inductors - SER1390-153MLD SER1390-153MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989889-SER1390-153ML D Packaging: Tape & Reel Termination: SMD/SMT Length: 13.5 mm Shielding: Shielded Inductance: 15 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 24.3 MHz Height: 9 mm Width: 13.5 mm Categories: Fixed Inductors DC Resistance (DCR): 15 mΩ Alternative Parts (Cross-Reference): NS12575T150MN; XAL1010-153MED; XAL1010-153MEB; SRR1260-150M; SRP1038A-150M; SRP1265A-150M; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 6.08 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6.08 A Saturation Current: 8.1 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989889-SER1390-153ML D Packaging: Tape & Reel Termination: SMD/SMT Length: 13.5 mm Shielding: Shielded Inductance: 15 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 24.3 MHz Height: 9 mm Width: 13.5 mm Categories: Fixed Inductors DC Resistance (DCR): 15 mΩ Alternative Parts (Cross-Reference): NS12575T150MN; XAL1010-153MED; XAL1010-153MEB; SRR1260-150M; SRP1038A-150M; SRP1265A-150M; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 6.08 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6.08 A Saturation Current: 8.1 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SER1390-153MLD - 989889-SER1390-153MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER1390-153MLD
989889-SER1390-153MLD
Fixed Inductors - SER1390-153MLD 989889-SER1390-153MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989889-SER1390-153ML D Packaging: Tape & Reel Termination: SMD/SMT Length: 13.5 mm Shielding: Shielded Inductance: 15 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 24.3 MHz Height: 9 mm Width: 13.5 mm Categories: Fixed Inductors DC Resistance (DCR): 15 mΩ Alternative Parts (Cross-Reference): NS12575T150MN; XAL1010-153MED; XAL1010-153MEB; SRR1260-150M; SRP1038A-150M; SRP1265A-150M; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 6.08 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6.08 A Saturation Current: 8.1 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989889-SER1390-153MLD
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 13.5 mm
Shielding: Shielded
Inductance: 15 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 24.3 MHz
Height: 9 mm
Width: 13.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 15 mΩ
Alternative Parts (Cross-Reference): NS12575T150MN; XAL1010-153MED; XAL1010-153MEB; SRR1260-150M; SRP1038A-150M; SRP1265A-150M;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 6.08 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 6.08 A
Saturation Current: 8.1 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 989889-SER1390-153MLD
Product Name Fixed Inductors - SER1390-153MLD
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details