The RFB0810 Series are AEC-Q200 qualified, high-current power inductors with ferrite cores, featuring a flame-retardant polyolefin wrap for winding protection. They offer inductance values from 10 µH to 18 mH, with a 10% tolerance. The RFB0810-101L variant has a rated inductance of 100 µH, a maximum DC resistance of 0.200 ohms, a saturated current of 1.40 A, and an rms current of 1.30 A at a 20°C temperature rise. The part is mounted in a radial-leaded configuration with physical dimensions of 8.8 mm × 10.2 mm × 5.2 mm and weighs 3.04 to 3.32 grams. Termination is tin-silver over tin over copper over steel. The operating ambient temperature is −40°C to +85°C with rated current, extending to +125°C under derated conditions. Moisture sensitivity level is MSL 1, and parts are supplied in 150-unit trays or optional fanfold tape. A pin latch terminal configuration resolves start lead orientation.
Coilcraft RFB0810 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0810 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0810-101 RFB0810-101L |
| Product Name | RFB0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 100 microH |
| DCR | 0.2000 ohms |