The SD54-104KLC is a surface-mount power inductor with a 100 µH inductance, ±10% tolerance, and a DC resistance of 503 mΩ maximum. It has a saturation current of 0.62 A at 10% inductance drop and a rated current of 0.64 A at a 20°C temperature rise. It uses a ferrite core, features RoHS-compliant tin-silver over tin over nickel over silver terminations, and operates at ambient temperatures from -40°C to +125°C with derated current. It is packaged in 13-inch machine-ready reels with embossed plastic tape, meets MSL 1 moisture sensitivity, and withstands up to three reflows at 260°C.
Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD54-104 SD54-104KLC |
| Product Name | SD54 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 100 microH |