The RFB0810 Series are AEC-Q200 qualified, low-cost, high-current power inductors with ferrite cores and flame-retardant polyolefin winding protection. They are available in a radial-leaded package with dimensions of 8.8 mm width, 10.2 mm length, and 5.5 mm height, and a weight of 1.97 to 2.25 grams. The series supports inductance values from 10 µH to 18 mH, with termination options including tin-silver over tin over copper over steel. The operating ambient temperature range is -40°C to +85°C at rated current and up to +125°C with derating. The MSL rating is 1, and parts are supplied in trays of 150 or optional fanfold tape. The RFB0810-103L variant has an inductance of 1.0 mH ±10%, a maximum DCR of 3.40 Ω, a saturation current of 0.30 A, and an Irms current of 0.90 A causing a 40°C temperature rise.
Coilcraft RFB0810 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0810 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0810-103 RFB0810-103L |
| Product Name | RFB0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10000 microH |
| DCR | 21 ohms |