The Coilcraft SD43 Series are surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance. The part is packaged in an embossed plastic tape reel with dimensions of 4.30 mm width, 4.20 mm length, and 3.45 mm height. It has an inductance of 3.9 µH with a tolerance of ±20%, a maximum DC resistance of 76 mΩ, a saturation current of 2.6 A (10% drop), and a rated RMS current of 3.0 A at a 40°C temperature rise. The operating temperature range is -40°C to +85°C with a maximum part temperature of +125°C. The component is halogen-free, RoHS compliant, has a moisture sensitivity level of 1, and supports up to three reflows at +260°C. The inductor meets AEC-Q200 standards for automotive applications and supports ambient temperatures up to +85°C with thermal derating.
Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD43-392 SD43-392MLC |
| Product Name | SD43 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.9 microH |