The Coilcraft RFB1010 Series are radial-leaded, ferrite-core power inductors with a flame-retardant polyolefin wrap, AEC-Q200 qualified, and rated for operation from -40°C to +85°C with Irms current, or up to +125°C with derated current. The RFB1010-183L is an 18 mH inductor with a maximum DCR of 33 Ω, a saturated current of 0.14 A, and an Irms of 0.10 A at 25°C, packaged in a 10.16 mm × 10.16 mm × 7.62 mm body with tin-silver over tin over copper over steel terminations. It is loaded in trays of 150 parts and meets MSL 1 moisture sensitivity level.
Coilcraft RFB1010 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB1010 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB1010-183 RFB1010-183L |
| Product Name | RFB1010 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 18000 microH |
| DCR | 33 ohms |