The Coilcraft SD43 Series consists of surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance. The SD43-472MLC variant has an inductance of 4.7 µH with a tolerance of ±20%, a maximum DC resistance of 94 mΩ, a saturation current of 2.4 A at 10% drop, and a rated RMS current of 2.9 A at a 40°C temperature rise. It operates at ambient temperatures from -40°C to +85°C with a maximum part temperature of +125°C, and is rated for AEC-Q200+85°C. The component has an MSL 1 moisture sensitivity level and is packaged in tape for reeling, with dimensions of 4.70 mm in length, 4.30 mm in width, and 3.45 mm in height. It meets RoHS compliance and is tested for soldering heat resistance and PCB cleaning per MIL-STD-202 Method 215.
Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD43-472 SD43-472MLC |
| Product Name | SD43 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |