The RFC0807B Series are unshielded, radial-leaded power inductors with ferrite cores for general-purpose applications. The RFC0807B-823KE variant provides 82 µH inductance, a typical DCR of 2.25 Ω, a saturation current of 2.13 A at 10% inductance drop, and an RMS current rating of 1.40 A at a 40°C temperature rise. It operates from -40°C to +85°C ambient, with a maximum part temperature of +125°C. The part is AEC-Q200 qualified, RoHS compliant, and halogen free, with tin-silver over tin over copper over steel terminations. Its dimensions are 8.6 x 8.0 x 5.6 mm and weight is 1.30-1.50 g. Packaging is 150 parts per tray; the 25 mm lead option uses fanfold tape. No lead length is specified for this variant, but body size and ratings apply across the series.
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0807B-823 RFC0807B-823KE |
| Product Name | RFC0807B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 82 microH |
| DCR | 0.2800 ohms |