Coilcraft, Inc. Automotive 10uH 100KHz 9.2A Inductor and Choke SER1390-103MLD

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 9.2A 0.015Ohm DCR Automotive T/R Product overview: SER1390-103MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 9.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 9.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1390-103MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 9.2A 0.015Ohm DCR Automotive T/R Product overview: SER1390-103MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 9.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 9.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1390-103MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 100KHz 9.2A Inductor and Choke - 71-SER1390-103MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 9.2A Inductor and Choke
71-SER1390-103MLD
Automotive 10uH 100KHz 9.2A Inductor and Choke 71-SER1390-103MLD
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 9.2A 0.015Ohm DCR Automotive T/R Product overview: SER1390-103MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 9.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 9.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1390-103MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 9.2A 0.015Ohm DCR Automotive T/R Product overview: SER1390-103MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 9.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 9.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1390-103MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SER1390-103MLD - 999392-SER1390-103MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER1390-103MLD
999392-SER1390-103MLD
Fixed Inductors - SER1390-103MLD 999392-SER1390-103MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999392-SER1390-103ML D Termination: SMD/SMT Length: 13.5 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 26.9 MHz Height: 9 mm Width: 13.5 mm Categories: Fixed Inductors DC Resistance (DCR): 15 mΩ Alternative Parts (Cross-Reference): SRP1265A-100M; SRR1210-100M; SRR1280-100M; RLF12560T-100M7R5; RLF12545T-100M5R1-PF ; NS12575T100MN; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999392-SER1390-103MLD
Termination: SMD/SMT
Length: 13.5 mm
Shielding: Shielded
Inductance: 10 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 26.9 MHz
Height: 9 mm
Width: 13.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 15 mΩ
Alternative Parts (Cross-Reference): SRP1265A-100M; SRR1210-100M; SRR1280-100M; RLF12560T-100M7R5; RLF12545T-100M5R1-PF; NS12575T100MN;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SER1390-103MLD 999392-SER1390-103MLD
Product Name Automotive 10uH 100KHz 9.2A Inductor and Choke Fixed Inductors - SER1390-103MLD
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data