The Coilcraft RFC0807B Series are unshielded, radial-leaded power inductors with ferrite cores, designed for general-purpose applications requiring high saturation current. The series includes 39 values ranging from 12 µH to 18 mH, with AEC-Q200 qualification for operation from -40°C to +85°C ambient and a maximum part temperature of +125°C. The part is RoHS compliant, halogen-free, and features tin-silver over tin over copper over steel terminations. Each unit weighs 1.30-1.50 g and is supplied in trays or fanfold tapes, with a moisture sensitivity level of 1. For the RFC0807B-825KE variant, inductance is 8.2 mH, DCR is 2.25 Ω maximum, SRF is 0.60 MHz, Isat is 0.22 A at 30% drop, and Irms is 0.133 A at 40°C rise.
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0807B-825 RFC0807B-825KE |
| Product Name | RFC0807B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 8200 microH |
| DCR | 25.5 ohms |