The RFC1010B series are unshielded, radial-leaded power inductors with a ferrite core, designed for general-purpose applications. They feature a flame-retardant polyolefin wrap, RoHS-compliant tin-silver over tin over copper over steel terminations, and are halogen-free. The package is suitable for through-hole mounting, with a weight of 3.2-3.7 g. The series operates from −40°C to +85°C ambient with a +125°C maximum part temperature and meets AEC-Q200 Grade 3 standards. Inductance values range from 68 µH to 18 mH, with the RFC1010B-683KE variant providing 68 µH ±10%, a DC resistance of 0.100 Ω typical, a saturated current of 3.20 A at 10% inductance drop, and a rated RMS current of 2.40 A at a 40°C temperature rise. The series is rated for moisture sensitivity level 1 and supplied in trays of 150 parts.
Coilcraft RFC1010B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC1010B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC1010B-683 RFC1010B-683KE |
| Product Name | RFC1010B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 68 microH |
| DCR | 0.1200 ohms |