Coilcraft, Inc. Fixed Inductors - SER1360-802KLD SER1360-802KLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137744-SER1360-802K LD Packaging: Cut Tape Termination: SMD/SMT Length: 13 mm Shielding: Shielded Inductance: 8 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 26 MHz Height: 5.8 mm Width: 12.9 mm Categories: Fixed Inductors DC Resistance (DCR): 10.81 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 7.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 7.6 A Saturation Current: 7.5 A REACH SVHC: No SVHC Inductance Tolerance: 10 % Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137744-SER1360-802K LD Packaging: Cut Tape Termination: SMD/SMT Length: 13 mm Shielding: Shielded Inductance: 8 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 26 MHz Height: 5.8 mm Width: 12.9 mm Categories: Fixed Inductors DC Resistance (DCR): 10.81 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 7.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 7.6 A Saturation Current: 7.5 A REACH SVHC: No SVHC Inductance Tolerance: 10 % Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SER1360-802KLD - 1137744-SER1360-802KLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER1360-802KLD
1137744-SER1360-802KLD
Fixed Inductors - SER1360-802KLD 1137744-SER1360-802KLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137744-SER1360-802K LD Packaging: Cut Tape Termination: SMD/SMT Length: 13 mm Shielding: Shielded Inductance: 8 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 26 MHz Height: 5.8 mm Width: 12.9 mm Categories: Fixed Inductors DC Resistance (DCR): 10.81 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 7.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 7.6 A Saturation Current: 7.5 A REACH SVHC: No SVHC Inductance Tolerance: 10 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137744-SER1360-802KLD
Packaging: Cut Tape
Termination: SMD/SMT
Length: 13 mm
Shielding: Shielded
Inductance: 8 µH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 26 MHz
Height: 5.8 mm
Width: 12.9 mm
Categories: Fixed Inductors
DC Resistance (DCR): 10.81 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 7.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 7.6 A
Saturation Current: 7.5 A
REACH SVHC: No SVHC
Inductance Tolerance: 10 %
Max Operating Temperature: 85 °C

Buy Now
Automotive 8uH 100KHz 7.6A Inductor and Choke - 71-SER1360-802KLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8uH 100KHz 7.6A Inductor and Choke
71-SER1360-802KLD
Automotive 8uH 100KHz 7.6A Inductor and Choke 71-SER1360-802KLD
Inductor Power Shielded Wirewound 8uH 10% 100KHz Ferrite 7.6A 0.01081Ohm DCR Automotive T/R Product overview: SER1360-802KLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8uH, 100KHz, 7.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8uH, 100KHz, 7.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1360-802KLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 8uH 10% 100KHz Ferrite 7.6A 0.01081Ohm DCR Automotive T/R Product overview: SER1360-802KLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8uH, 100KHz, 7.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8uH, 100KHz, 7.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1360-802KLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1137744-SER1360-802KLD 71-SER1360-802KLD
Product Name Fixed Inductors - SER1360-802KLD Automotive 8uH 100KHz 7.6A Inductor and Choke
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 8 microH 8 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details