The RFC0807B Series are unshielded, radial-leaded power inductors with a ferrite core, designed for general-purpose applications. The part is available in 39 inductance values from 12 µH to 18 mH, with the RFC0807B-684KE variant rated at 680 µH. It has a typical DC resistance of 1.75 Ω, a saturation current of 0.77 A at 30% inductance drop, and an RMS current rating of 0.48 A at a 40°C temperature rise. The device operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and meets AEC-Q200 Grade 3 requirements. It features RoHS compliant tin-silver over tin over copper over steel terminations, is halogen-free, and weighs 1.30-1.50 g. The component is supplied in a tray or fanfold tape depending on lead length and is rated MSL 1 for moisture sensitivity.
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0807B-684 RFC0807B-684KE |
| Product Name | RFC0807B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 680 microH |
| DCR | 2 ohms |