The RFB0807 Series are unshielded, radial-leaded power inductors with ferrite cores, designed for high-current applications in automotive and general-purpose circuits. The series offers inductance values from 0.9 µH to 18 mH and is AEC-Q200 qualified for automotive reliability. Each part has a tin-silver over tin over copper over steel termination and operates at ambient temperatures from -40°C to +85°C with rated current, extending to +125°C with derated current. The RFB0807-562L variant has an inductance of 5.6 mH ±10%, a maximum DCR of 19.6 Ω, an Isat of 0.10 A, and an Irms of 0.10 A at 20°C temperature rise. Units are packaged in trays of 150, with optional fanfold tape availability. The component weight is 1.22 to 1.46 g, and moisture sensitivity level is MSL 1.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-562 RFB0807-562L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 5600 microH |
| DCR | 19.6 ohms |