The SER2012-102MLD is a shielded power inductor from the SER2000 series, designed for high-current power supply applications. It features flat-wire windings for low DC resistance and a ferrite core. The part has a size of 11.94 mm height, with a rated inductance of 1.0 µH ±20%, a typical DCR of 1.44 mΩ, a saturation current (Isat) of 97 A, and an RMS current (Irms) of 64 A at a 25°C ambient temperature with a 35°C temperature rise. It operates within an ambient temperature range of -40°C to +85°C and meets AEC-Q200 qualifications. The termination is RoHS compliant tin-silver-copper over copper. Packaging is on a 13-inch reel with 150 units per reel. Terminal 3 is for mechanical stability only and must not be connected to circuitry.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2012-102 SER2012-102MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.0016 ohms |