Coilcraft, Inc. RFB0807 Series Power Inductors RFB0807-560 RFB0807-560L

Description
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation current ratings Ferrite core gives flat L vs I curve AEC-Q200 qualified
Request a Quote
Description
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation current ratings Ferrite core gives flat L vs I curve AEC-Q200 qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RFB0807 Series consists of AEC-Q200 qualified, ferrite-core, radial-leaded power inductors with inductance values from 0.9 µH to 18 mH, rated for an ambient temperature range of -40°C to +85°C with Irms current, and up to +125°C with derated current. The component features tin-silver over tin over copper over steel terminations, a moisture sensitivity level of 1, and is packaged in trays of 150 parts. The RFB0807-560L variant has an inductance of 56 µH ±10%, a maximum DC resistance of 0.210 Ω, a saturation current of 1.30 A, and an Irms current of 1.20 A at a 20°C temperature rise. It has a typical self-resonant frequency of 11 MHz and is protected by a flame-retardant polyolefin wrap.

Datasheet Summary
Powered by GS/AI

The RFB0807 Series consists of AEC-Q200 qualified, ferrite-core, radial-leaded power inductors with inductance values from 0.9 µH to 18 mH, rated for an ambient temperature range of -40°C to +85°C with Irms current, and up to +125°C with derated current. The component features tin-silver over tin over copper over steel terminations, a moisture sensitivity level of 1, and is packaged in trays of 150 parts. The RFB0807-560L variant has an inductance of 56 µH ±10%, a maximum DC resistance of 0.210 Ω, a saturation current of 1.30 A, and an Irms current of 1.20 A at a 20°C temperature rise. It has a typical self-resonant frequency of 11 MHz and is protected by a flame-retardant polyolefin wrap.

Suppliers

Company
Product
Description
Supplier Links
RFB0807 Series Power Inductors - RFB0807-560 RFB0807-560L - Coilcraft, Inc.
Cary, IL, USA
RFB0807 Series Power Inductors
RFB0807-560 RFB0807-560L
RFB0807 Series Power Inductors RFB0807-560 RFB0807-560L
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation current ratings Ferrite core gives flat L vs I curve AEC-Q200 qualified

Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.

  • Open magnetic path
  • Rugged through-hole (TH) mount construction
  • High saturation current ratings
  • Ferrite core gives flat L vs I curve
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number RFB0807-560 RFB0807-560L
Product Name RFB0807 Series Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 56 microH
DCR 0.2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details