The Coilcraft SD43 Series are surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance. The part is available in tape and reel packaging with dimensions of 4.30 mm length, 4.20 mm width, and 3.45 mm height, and weighs 0.17-0.20 g. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C and meets MSL 1 moisture sensitivity. The SD43-563KLC has an inductance of 56.0 µH with ±10% tolerance, a maximum DC resistance of 937 mΩ, a typical saturated current of 0.72 A at 30% drop, and an RMS current rating of 0.70 A at a 40°C temperature rise. The device is halogen-free and uses RoHS-compliant tin-silver-copper solder terminations.
Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD43-563 SD43-563KLC |
| Product Name | SD43 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 56 microH |