The RFB0807 Series are AEC-Q200 qualified, ferrite-core power inductors with a radial-leaded, through-hole mount design, intended for general-purpose applications. The part RFB0807-221L has an inductance of 220 µH ±10%, a maximum DC resistance of 0.800 Ω, a saturation current of 0.65 A, and a rated current of 0.60 A at 40°C temperature rise. It has a measured self-resonant frequency of 5 MHz and operates over an ambient temperature range of -40°C to +125°C. The component is packaged in trays of 150 units, with optional fanfold tape available. Its terminations are tin-silver over tin over copper over steel, and it features a flame-retardant polyolefin wrap. Weight is 1.22-1.46 g, and the physical dimensions are 8.8 mm × 7.5 mm × 5.0 mm (L × W × H).
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-221 RFB0807-221L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 220 microH |
| DCR | 0.8000 ohms |