The SER1360 series consists of shielded power inductors designed for high-current applications, featuring a low-profile 13 × 13 × 6 mm footprint and flat-wire winding for reduced DC resistance. The series is AEC-Q200 qualified, operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and meets MSL level 1 for moisture sensitivity. Each part is magnetically shielded to minimize EMI and uses a ferrite core. The SER1360-331KLD variant has an inductance of 0.33 µH, a DC resistance of 0.77 mΩ typical, a saturation current of 36 A at 20% drop, and a rated RMS current of 16.9 A at a 40°C temperature rise. It is packaged on a 13-inch reel with 500 units per reel in EIA-481 embossed plastic tape.
SER1360 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
Need parts for space, military or other critical applications?
See Coilcraft AE598PTA Series | See Coilcraft ML598PTA Series | See Coilcraft MS598PTA Series | See Coilcraft ST598PTA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER1360-331 SER1360-331KLD |
| Product Name | SER1360 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.3300 microH |
| DCR | 8.50E-4 ohms |