Coilcraft, Inc. RFC0807B Series Power Inductors RFC0807B-125 RFC0807B-125KE

Description
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation current ratings Ferrite core gives flat L vs I curve AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote Datasheet
Description
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation current ratings Ferrite core gives flat L vs I curve AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFC0807B Series Power Inductors - RFC0807B-125 RFC0807B-125KE - Coilcraft, Inc.
Cary, IL, USA
RFC0807B Series Power Inductors
RFC0807B-125 RFC0807B-125KE
RFC0807B Series Power Inductors RFC0807B-125 RFC0807B-125KE
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation current ratings Ferrite core gives flat L vs I curve AEC-Q200 Grade 3 (−40°C to +85°C)

Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.

  • Open magnetic path
  • Rugged through-hole (TH) mount construction
  • High saturation current ratings
  • Ferrite core gives flat L vs I curve
  • AEC-Q200 Grade 3 (−40°C to +85°C)
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number RFC0807B-125 RFC0807B-125KE
Product Name RFC0807B Series Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
DCR 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N6 0402DC-3N6XJRW , 0402DC-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details