The RFB0810 Series are AEC-Q200 qualified, unshielded, radial-leaded power inductors with ferrite cores, designed for high-current applications. They feature a flame-retardant polyolefin wrap to protect the winding and are rated for operation from -40°C to +85°C with nominal current, extending to +125°C with derated current. The RFB0810-562L variant has an inductance of 5.6 mH ±10%, a maximum DCR of 12.0 Ω, a saturation current of 0.18 A, and an Irms current of 0.18 A at 20°C temperature rise. The part is delivered in tray packaging with 150 units per tray and has a physical footprint of 8.8 mm by 10.1 mm. Terminal finish is tin-silver over tin over copper over steel.
Coilcraft RFB0810 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0810 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0810-562 RFB0810-562L |
| Product Name | RFB0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 5600 microH |
| DCR | 12 ohms |