The RA6870 common mode choke is designed for use in the RX and TX sections of Microchip MOST150 coaxial PHY applications and is specified for the OS82150 MOST150 Coaxial Transceiver, OS81118 MOST150 INIC, and OS81119 MOST150 Dual Port INIC. It features a ferrite core, matte tin over nickel over silver-palladium-gla
Our RA6870-AL common mode choke was developed for Microchip MOST150 Infotainment applications and is specified for the OS82150 MOST150 Coaxial Transceiver, OS81118 MOST150 INIC and OS81119 MOST150 Dual Port INIC. It eliminates virtually all common mode noise over a wide bandwidth.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RA6870 |
| Product Name | RA6870-AL Common Mode Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| DCR | 0.6900 ohms |