Coilcraft, Inc. Fixed Inductors - SER2009-681MLD SER2009-681MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092332-SER2009-681M LD Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 680 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 454 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SRP1250-R68M; SRP1265A-R68M; SRP7028A-R68M; FDSD0420D-R68M=P3; SPM6530T-R68M140; 744383360068; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 54 A Saturation Current: 45 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092332-SER2009-681M LD Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 680 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 454 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SRP1250-R68M; SRP1265A-R68M; SRP7028A-R68M; FDSD0420D-R68M=P3; SPM6530T-R68M140; 744383360068; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 54 A Saturation Current: 45 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SER2009-681MLD - 1092332-SER2009-681MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER2009-681MLD
1092332-SER2009-681MLD
Fixed Inductors - SER2009-681MLD 1092332-SER2009-681MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092332-SER2009-681M LD Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 680 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 454 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SRP1250-R68M; SRP1265A-R68M; SRP7028A-R68M; FDSD0420D-R68M=P3; SPM6530T-R68M140; 744383360068; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 54 A Saturation Current: 45 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092332-SER2009-681MLD
Packaging: Cut Tape
Termination: SMD/SMT
Length: 19.69 mm
Shielding: Shielded
Inductance: 680 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 454 MHz
Height: 8.64 mm
Number of Pins: 3
Width: 19.55 mm
Categories: Fixed Inductors
DC Resistance (DCR): 630 µΩ
Alternative Parts (Cross-Reference): SRP1250-R68M; SRP1265A-R68M; SRP7028A-R68M; FDSD0420D-R68M=P3; SPM6530T-R68M140; 744383360068;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 54 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 54 A
Saturation Current: 45 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1092332-SER2009-681MLD
Product Name Fixed Inductors - SER2009-681MLD
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 0.6800 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers