The SD54-473MLC is a surface-mount power inductor with a ferrite core, designed for high current handling and low DC resistance. It has an inductance of 47 µH with a tolerance of ±20%, a maximum DC resistance of 244 mΩ, a saturation current of 0.92 A at a 10% inductance drop, and an RMS current rating of 0.97 A for a 20°C temperature rise. The device operates with an ambient temperature range of -40°C to +85°C at rated current and supports up to three reflow cycles at +260°C. It is packaged in 7-inch machine-ready embossed plastic tape with a weight of 0.35-0.43 g and meets MSL 1 moisture sensitivity levels.
Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD54-473 SD54-473MLC |
| Product Name | SD54 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 47 microH |