The RFB0807 series consists of unshielded, radial-leaded power inductors with a ferrite core, designed for general-purpose applications. The series offers inductance values from 0.9 µH to 18 mH, with AEC-Q200 qualification and an operating ambient temperature range of -40°C to +85°C with rated current, extending to +125°C with derated current. The component features a flame-retardant polyolefin wrap, tin-silver over tin over copper over steel terminations, and operates with moisture sensitivity level 1. Each part is packaged in trays of 150 units, with optional fanfold tape availability. Physical dimensions are 8.8 mm long, 7.5 mm wide, and 5.0 mm high, with a weight range of 1.22 to 1.46 grams.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-682 RFB0807-682L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 6800 microH |
| DCR | 27 ohms |