Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092328-SER2009-202M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 19.69 mm
Shielding: Shielded
Inductance: 2 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 40 MHz
Height: 8.64 mm
Number of Pins: 3
Width: 19.55 mm
Categories: Fixed Inductors
DC Resistance (DCR): 630 µΩ
Alternative Parts (Cross-Reference): 1229AS-H-2R0M=P3; SER8050-202MEB; SER8050-202MEC; MLC1565-202MLC; 7443551200; SRP1206-2R0Y;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 54 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 54 A
Saturation Current: 16 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1092328-SER2009-202MLD |
| Product Name | Fixed Inductors - SER2009-202MLD |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Range | 2 microH |
| Inductance Tolerance | 20 (+/- %) |