Coilcraft, Inc. Fixed Inductors - SER1052-152MLC SER1052-152MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187099-SER1052-152M LC Packaging: Cut Tape Termination: SMD/SMT Length: 11.2 mm Shielding: Shielded Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 75 MHz Height: 5.2 mm Width: 10.4 mm Categories: Fixed Inductors DC Resistance (DCR): 4 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 15 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 15 A Saturation Current: 13.5 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187099-SER1052-152M LC Packaging: Cut Tape Termination: SMD/SMT Length: 11.2 mm Shielding: Shielded Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 75 MHz Height: 5.2 mm Width: 10.4 mm Categories: Fixed Inductors DC Resistance (DCR): 4 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 15 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 15 A Saturation Current: 13.5 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SER1052-152MLC - 1187099-SER1052-152MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER1052-152MLC
1187099-SER1052-152MLC
Fixed Inductors - SER1052-152MLC 1187099-SER1052-152MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187099-SER1052-152M LC Packaging: Cut Tape Termination: SMD/SMT Length: 11.2 mm Shielding: Shielded Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 75 MHz Height: 5.2 mm Width: 10.4 mm Categories: Fixed Inductors DC Resistance (DCR): 4 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 15 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 15 A Saturation Current: 13.5 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187099-SER1052-152MLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 11.2 mm
Shielding: Shielded
Inductance: 1.5 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 75 MHz
Height: 5.2 mm
Width: 10.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 4 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 15 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 15 A
Saturation Current: 13.5 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1187099-SER1052-152MLC
Product Name Fixed Inductors - SER1052-152MLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 1.5 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details