The RFB0807 series consists of AEC-Q200 qualified, unshielded, radial-leaded power inductors with ferrite cores, designed for high-current applications. The series offers inductance values from 0.9 μh to 18 mh, with a flat inductance versus current curve. The RFB0807-183L variant has an inductance of 18 mh ±10%, a maximum DCR of 56 Ω, an Isat of 0.05 A, and an Irms of 0.10 A at 25°C. It features a tin-silver over tin over copper over steel termination, operates at ambient temperatures from -40°C to +85°C with rated current or up to +125°C with derated current, and meets MSL 1 moisture sensitivity. The component is packed in trays of 150, with optional fanfold tape available. The winding is protected by a flame-retardant polyolefin wrap.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-183 RFB0807-183L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 18000 microH |
| DCR | 56 ohms |