Coilcraft, Inc. SER2000 Series High Current Shielded Power Inductors SER2012-202 SER2012-202MLD

Description
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications. Rugged flat wire construction Exceptionally low DC resistance Ferrite core for flat L vs. I characteristics Magnetically shielded to minimize EMI AEC-Q200 qualified
Request a Quote
Description
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications. Rugged flat wire construction Exceptionally low DC resistance Ferrite core for flat L vs. I characteristics Magnetically shielded to minimize EMI AEC-Q200 qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SER2012-202MLD is a shielded power inductor from the SER2000 series, designed for high-current power supply applications. It features flat-wire windings for low DC resistance and a ferrite core, with a specified inductance of 2.0 µH ±20%. The part has a DC resistance of 1.44 mΩ typical and 1.60 mΩ maximum, an Isat of 35 A, and an Irms of 25 A at a 40°C rise. Its maximum height is 11.94 mm, and it is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. The inductor is AEC-Q200 qualified and uses RoHS-compliant tin-silver-copper terminations. Packaging is supplied on a 13-inch reel with embossed plastic tape. Terminal 3 is connected to the winding and must not be grounded. The part is designed for use in POL, VRM, and VRD applications.

Datasheet Summary
Powered by GS/AI

The SER2012-202MLD is a shielded power inductor from the SER2000 series, designed for high-current power supply applications. It features flat-wire windings for low DC resistance and a ferrite core, with a specified inductance of 2.0 µH ±20%. The part has a DC resistance of 1.44 mΩ typical and 1.60 mΩ maximum, an Isat of 35 A, and an Irms of 25 A at a 40°C rise. Its maximum height is 11.94 mm, and it is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. The inductor is AEC-Q200 qualified and uses RoHS-compliant tin-silver-copper terminations. Packaging is supplied on a 13-inch reel with embossed plastic tape. Terminal 3 is connected to the winding and must not be grounded. The part is designed for use in POL, VRM, and VRD applications.

Suppliers

Company
Product
Description
Supplier Links
SER2000 Series High Current Shielded Power Inductors - SER2012-202 SER2012-202MLD - Coilcraft, Inc.
Cary, IL, USA
SER2000 Series High Current Shielded Power Inductors
SER2012-202 SER2012-202MLD
SER2000 Series High Current Shielded Power Inductors SER2012-202 SER2012-202MLD
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications. Rugged flat wire construction Exceptionally low DC resistance Ferrite core for flat L vs. I characteristics Magnetically shielded to minimize EMI AEC-Q200 qualified

SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.

  • Rugged flat wire construction
  • Exceptionally low DC resistance
  • Ferrite core for flat L vs. I characteristics
  • Magnetically shielded to minimize EMI
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number SER2012-202 SER2012-202MLD
Product Name SER2000 Series High Current Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2 microH
DCR 0.0016 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N2 0201DS-8N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-101 0302CS-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details