The Coilcraft SD54 Series comprises surface-mount power inductors with ferrite cores for high current and low DCR applications. The SD54-333MLC variant has 33 µH inductance with ±20% tolerance, a maximum DCR of 165 mΩ, a typical SRF of 16 MHz, and delivers 1.3 A at 30% inductance drop. It handles 1.2 A RMS at 20°C rise and 1.6 A at 40°C rise. The operating temperature range is -40°C to +85°C at rated current, extending to +125°C with derating. The component is RoHS compliant, has MSL 1 moisture sensitivity, and withstands three reflows at +260°C for 40 seconds each. It is not rated for medical or high-risk applications without prior approval.
Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD54-333 SD54-333MLC |
| Product Name | SD54 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 33 microH |