The SER2010-102MLD is a shielded power inductor from the SER2000 series, designed for high-current power supply applications. It features flat wire windings for low DC resistance, a ferrite core, and a compact surface-mount package measuring 9.40 mm in height. The part has an inductance of 1.0 µH ±20%, a typical DC resistance of 0.900 mΩ, and a saturation current rating of 42 A at a 40°C temperature rise. The series is AEC-Q200 qualified, operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and uses RoHS-compliant tin-silver-copper terminations. Packaging is on a 13-inch machine-ready reel with embossed plastic tape.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2010-102 SER2010-102MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 1.00E-3 ohms |