The Coilcraft RFB0807 Series are surface-mount power inductors with a ferrite core, designed for high-current applications in automotive and industrial circuits. The part is available in a 8.8 mm x 8.8 mm x 7.5 mm package with a maximum footprint of 8.8 mm x 8.8 mm. The RFB0807-182L model has an inductance of 1.8 mH with a ±10% tolerance, a maximum DCR of 5.80 Ω, a saturation current of 0.22 A, and an RMS current rating of 0.20 A at a 40°C temperature rise. The device is AEC-Q200 qualified, operates from −40°C to +85°C with rated current, and has a storage temperature range of −40°C to +125°C. The termination is tin-silver over tin over copper over steel, and moisture sensitivity level is MSL 1. The component is supplied in trays of 150 units.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-182 RFB0807-182L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1800 microH |
| DCR | 5.8 ohms |