The Coilcraft RFB0807 Series are unshielded, radial-leaded power inductors with a ferrite core, designed for general-purpose applications with high saturation current and a flat inductance vs. current curve. The series features tin-silver over tin over copper over steel terminations, operates from -40°C to +85°C with rated current, and is AEC-Q200 qualified. Each component has a flame-retardant polyolefin wrap, weighs between 1.22 and 1.46 grams, and is packaged in trays of 150. The inductance range spans 0.9 µH to 18 mH, with tested inductance at 100 kHz and 0.1 Vrms. Moisture sensitivity level is MSL 1, and PCB washing is only recommended with pure water or alcohol.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-150 RFB0807-150L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 15 microH |
| DCR | 0.0650 ohms |