Coilcraft, Inc. Automotive 2.2uH 100KHz 16.3A Inductor and Choke SER1052-222MLC

Description
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 16.3A 0.004Ohm DCR Automotive T/R Product overview: SER1052-222MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 16.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 16.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1052-222MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 16.3A 0.004Ohm DCR Automotive T/R Product overview: SER1052-222MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 16.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 16.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1052-222MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 100KHz 16.3A Inductor and Choke - 71-SER1052-222MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 16.3A Inductor and Choke
71-SER1052-222MLC
Automotive 2.2uH 100KHz 16.3A Inductor and Choke 71-SER1052-222MLC
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 16.3A 0.004Ohm DCR Automotive T/R Product overview: SER1052-222MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 16.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 16.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1052-222MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 16.3A 0.004Ohm DCR Automotive T/R Product overview: SER1052-222MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 16.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 16.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1052-222MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SER1052-222MLC - 1092324-SER1052-222MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER1052-222MLC
1092324-SER1052-222MLC
Fixed Inductors - SER1052-222MLC 1092324-SER1052-222MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092324-SER1052-222M LC Packaging: Cut Tape Termination: SMD/SMT Length: 11.2 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 58 MHz Height: 5.2 mm Width: 10.4 mm Categories: Fixed Inductors DC Resistance (DCR): 4 mΩ Alternative Parts (Cross-Reference): SRP1265A-2R2M; SRP1270-2R2M; 7443340220; 7443320220; 7443310220; XAL1010-222MED; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 16.3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 16.3 A Saturation Current: 8.9 A REACH SVHC: Unknown Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092324-SER1052-222MLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 11.2 mm
Shielding: Shielded
Inductance: 2.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 58 MHz
Height: 5.2 mm
Width: 10.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 4 mΩ
Alternative Parts (Cross-Reference): SRP1265A-2R2M; SRP1270-2R2M; 7443340220; 7443320220; 7443310220; XAL1010-222MED;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 16.3 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 16.3 A
Saturation Current: 8.9 A
REACH SVHC: Unknown
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SER1052-222MLC 1092324-SER1052-222MLC
Product Name Automotive 2.2uH 100KHz 16.3A Inductor and Choke Fixed Inductors - SER1052-222MLC
Core Material Ferrite Ferrite
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-4086-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers