The SD54-183MLC is a surface-mount power inductor from the SD54 Series, designed for high current and low DC resistance applications. It has an inductance of 18 µH with a tolerance of ±20%, a maximum DCR of 113 mΩ, and a saturation current of 1.8 A at a 20% inductance drop. The RMS current rating is 2.0 A at a 40°C temperature rise. The component uses a ferrite core, features RoHS-compliant tin-silver over tin over nickel over silver terminations, and is packaged in embossed plastic tape on a 7" reel. It operates from -40°C to +125°C ambient temperature with derated current, has MSL 1 moisture sensitivity, and withstands three reflows at +260°C. The part measures 5.4 mm by 5.1 mm with a 2.0 mm height.
Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD54-183 SD54-183MLC |
| Product Name | SD54 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 18 microH |