The SER1360 series consists of shielded, high-current power inductors with a low-profile 13 × 13 × 6 mm footprint and ferrite cores, designed for high-power applications such as POL, VRM, and VRD. The series features flat-wire windings for low DC resistance and magnetic shielding to minimize EMI. The SER1360-802 variant has an inductance of 8.0 µH ±10%, a DC resistance of 9.83 mΩ typical and 10.81 mΩ maximum, a saturation current of 7.5 A at 10% inductance drop, and an RMS current rating of 5.5 A at 20°C rise. The part is AEC-Q200 qualified, rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C, and uses RoHS-compliant tin-silver-copper terminations. It is packaged in 500-piece 13-inch reels with EIA-481 embossed plastic tape.
SER1360 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
Need parts for space, military or other critical applications?
See Coilcraft AE598PTA Series | See Coilcraft ML598PTA Series | See Coilcraft MS598PTA Series | See Coilcraft ST598PTA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER1360-802 SER1360-802KLD |
| Product Name | SER1360 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 8 microH |
| DCR | 0.0108 ohms |