The RFB0807 series comprises unshielded, radial-leaded power inductors with a ferrite core, rated for -40°C to +125°C ambient operation with derated current. The RFB0807-472L variant provides 4.7 mH inductance with a maximum DCR of 17.6 Ω, a saturation current of 0.10 A, and an RMS current rating of 0.10 A at 20°C rise. It measures 8.8 mm in diameter and 5.0 mm in height, weighs 1.22-1.46 g, and features a flame-retardant polyolefin wrap. Termination is tin-silver over tin over copper over steel. The series is AEC-Q200 qualified and complies with MSL 1. Packaging is 150 parts per tray.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-472 RFB0807-472L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4700 microH |
| DCR | 17.6 ohms |