The Coilcraft RFB0807 Series are AEC-Q200 qualified, ferrite-core power inductors with a radial lead configuration for through-hole mounting. The part RFB0807-152L is a 1.5 mH inductor with a maximum DC resistance of 5.20 ohms, a saturation current of 0.25 A, and an RMS current rating of 0.21 A at 40°C temperature rise. It is packaged in trays of 150 units, with optional fanfold tape availability. The inductor operates within an ambient temperature range of -40°C to +85°C at rated current, and has a moisture sensitivity level of 1. The termination is tin-silver over tin over copper over steel. The physical dimensions are 8.8 mm length, 7.5 mm width, and 5.0 mm height, with a weight of 1.22 to 1.46 grams.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-152 RFB0807-152L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1500 microH |
| DCR | 5.2 ohms |