The SER2009-681 and SER2009-681MLD are shielded power inductors from the SER2000 series, designed for high-current power supply applications. The part features a ferrite core and flat-wire windings to achieve low DC resistance, with an inductance of 0.68 µH ±20%. It has a typical DC resistance of 0.630 mΩ and a maximum of 0.740 mΩ. The series offers an Isat rating up to 100 A and an Irms rating of 45 A at a 40°C rise with ambient temperatures from −40°C to +85°C. The maximum part temperature is +125°C. The component measures 8.64 mm in height and is terminated with RoHS-compliant tin-silver-copper over copper. It is AEC-Q200 qualified and packaged in 13" reels with plastic tape, suitable for machine assembly.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2009-681 SER2009-681MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.6800 microH |
| DCR | 7.40E-4 ohms |