The RFB0807 Series are unshielded, radial-leaded power inductors with a ferrite core, designed for general-purpose applications. They are AEC-Q200 qualified and operate from -40°C to +85°C with rated current, extending to +125°C with derated current. The series offers inductance values from 0.9 µH to 18 mH, with the RFB0807-332L variant rated at 3.3 mH ±10%. Termination is tin-silver over tin over copper over steel. The part measures 8.8 mm × 7.5 mm × 5.0 mm and weighs 1.22 to 1.46 grams. Packaging is 150 parts per tray, with fanfold tape optional for this model. Moisture Sensitivity Level is 1. It is not recommended for medical or high-risk applications without prior approval.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-332 RFB0807-332L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3300 microH |
| DCR | 11.8 ohms |