The RFB0810 Series are unshielded, radial-leaded power inductors with ferrite cores, designed for high current applications. The parts feature a flame-retardant polyolefin wrap and are AEC-Q200 qualified. They operate from -40°C to +85°C with Irms current and up to +125°C with derated current. The RFB0810-123L variant has an inductance of 12 mH ±10%, a maximum DCR of 46 ohms, an Irms of 0.08 A at 20°C temperature rise, and a saturation current of 0.10 A. The package measures 8.8 mm by 10.2 mm, with a height of 6.0 mm, and weighs 1.97 to 2.25 grams. Termination is tin-silver over tin over copper over steel, with optional RoHS or non-RoHS finishes. The parts are supplied in 150-part trays or optional fanfold tape.
Coilcraft RFB0810 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0810 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0810-123 RFB0810-123L |
| Product Name | RFB0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 12000 microH |
| DCR | 28 ohms |